PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 8.25
Bulb
Finish: Oil Brushed Bronze
Weight: 14
Product Name: 42`` Ceiling Fan
UPC: 783927328098
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 12``
Motor size: 153x12
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 42
Blade type: Ms-97503
Electricity Use: 59
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4098
Airflow Efficienty: 69
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 642333 |
| Product Name | 339017OBB Fans-Ceiling Fans |