PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.50
Bulb
Qty: 4
Wattage: 13
Finish: Brushed Stainless Steel
Weight: 29
Product Name: Four Light Ceiling Fan
UPC: 783927326469
Category: Ceiling Fans
Glass: White Alabaster
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x14
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Ms-3590
Electricity Use: 61
Light Kit: Integrated
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5278
Airflow Efficienty: 87
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 642321 |
| Product Name | 339401BSS Fans-Ceiling Fans |