PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 8.25
Bulb
Finish: Tannery Bronze
Weight: 17
Product Name: 52`` Ceiling Fan
UPC: 783927328029
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 12``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Ms-98556
Electricity Use: 59
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4830
Airflow Efficienty: 82
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 642317 |
| Product Name | 339022TZ Fans-Huggers |