PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.50
Bulb
Qty: 1
Wattage: 22
Finish: Oil Brushed Bronze
Weight: 28
Product Name: 52`` Ceiling Fan
UPC: 783927326872
Category: Ceiling Fans
Glass: Antique Barley
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Ms-97503
Electricity Use: 73
Light Kit: Removable
Speeds: 3
Optional Control: Basic Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5716
Airflow Efficienty: 79
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 642300 |
| Product Name | 339213OBB Fans-Ceiling Fans |