Capital Lighting, Inc. F2590/6AF/AGW Mid. Chandeliers-Glass Up 642277

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Forged Iron Weight: 24.9 Product Name: Six Light Single Tier UPC: 014817409918 Category: Chandeliers Glass: Fluer De Lis Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 7``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Forged Iron Weight: 24.9 Product Name: Six Light Single Tier UPC: 014817409918 Category: Chandeliers Glass: Fluer De Lis Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 7``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2590/6AF/AGW Mid. Chandeliers-Glass Up - 642277 - Capital Lighting, Inc.
Columbus, OH, USA
F2590/6AF/AGW Mid. Chandeliers-Glass Up
642277
F2590/6AF/AGW Mid. Chandeliers-Glass Up 642277
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Forged Iron Weight: 24.9 Product Name: Six Light Single Tier UPC: 014817409918 Category: Chandeliers Glass: Fluer De Lis Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 7``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Forged Iron
Weight: 24.9
Product Name: Six Light Single Tier
UPC: 014817409918
Category: Chandeliers
Glass: Fluer De Lis
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 7``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642277
Product Name F2590/6AF/AGW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details