Capital Lighting, Inc. F2607/3MBZ Pendants-Bowl Style 642273

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 31.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Weight: 16.26 Product Name: Three Light Uplight UPC: 014817408935 Category: Chandeliers Glass: Striated Ivory Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 31.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Weight: 16.26 Product Name: Three Light Uplight UPC: 014817408935 Category: Chandeliers Glass: Striated Ivory Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2607/3MBZ Pendants-Bowl Style - 642273 - Capital Lighting, Inc.
Columbus, OH, USA
F2607/3MBZ Pendants-Bowl Style
642273
F2607/3MBZ Pendants-Bowl Style 642273
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 31.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Weight: 16.26 Product Name: Three Light Uplight UPC: 014817408935 Category: Chandeliers Glass: Striated Ivory Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 31.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mocha Bronze
Weight: 16.26
Product Name: Three Light Uplight
UPC: 014817408935
Category: Chandeliers
Glass: Striated Ivory
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642273
Product Name F2607/3MBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details