Capital Lighting, Inc. F2616/4HTBZ Mini Chandeliers-Candle 642270

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Heritage Bronze Weight: 4.62 Product Name: Four Light Mini UPC: 014817409277 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Heritage Bronze Weight: 4.62 Product Name: Four Light Mini UPC: 014817409277 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2616/4HTBZ Mini Chandeliers-Candle - 642270 - Capital Lighting, Inc.
Columbus, OH, USA
F2616/4HTBZ Mini Chandeliers-Candle
642270
F2616/4HTBZ Mini Chandeliers-Candle 642270
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Heritage Bronze Weight: 4.62 Product Name: Four Light Mini UPC: 014817409277 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 35.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Heritage Bronze
Weight: 4.62
Product Name: Four Light Mini
UPC: 014817409277
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642270
Product Name F2616/4HTBZ Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details