Capital Lighting, Inc. OL7601ES Exterior -Wall Mount 642269

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 9.75 Product Name: One Light Wall Lantern UPC: 014817414073 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 9.75 Product Name: One Light Wall Lantern UPC: 014817414073 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7601ES Exterior -Wall Mount - 642269 - Capital Lighting, Inc.
Columbus, OH, USA
OL7601ES Exterior -Wall Mount
642269
OL7601ES Exterior -Wall Mount 642269
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 9.75 Product Name: One Light Wall Lantern UPC: 014817414073 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Espresso
Weight: 9.75
Product Name: One Light Wall Lantern
UPC: 014817414073
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642269
Product Name OL7601ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details