Capital Lighting, Inc. OL7613ES Exterior -Ceiling Mount 642265

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 7.35 Product Name: Three Light Ceiling Fixture UPC: 014817414134 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 7.35 Product Name: Three Light Ceiling Fixture UPC: 014817414134 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7613ES Exterior -Ceiling Mount - 642265 - Capital Lighting, Inc.
Columbus, OH, USA
OL7613ES Exterior -Ceiling Mount
642265
OL7613ES Exterior -Ceiling Mount 642265
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 7.35 Product Name: Three Light Ceiling Fixture UPC: 014817414134 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.88
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Espresso
Weight: 7.35
Product Name: Three Light Ceiling Fixture
UPC: 014817414134
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642265
Product Name OL7613ES Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details