Capital Lighting, Inc. OL7612HTBZ Exterior -Post/Pier Head 642262

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 5.72 Product Name: Three Light Post UPC: 014817409703 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 5.72 Product Name: Three Light Post UPC: 014817409703 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7612HTBZ Exterior -Post/Pier Head - 642262 - Capital Lighting, Inc.
Columbus, OH, USA
OL7612HTBZ Exterior -Post/Pier Head
642262
OL7612HTBZ Exterior -Post/Pier Head 642262
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 5.72 Product Name: Three Light Post UPC: 014817409703 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 7.63
Height: 23.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heritage Bronze
Weight: 5.72
Product Name: Three Light Post
UPC: 014817409703
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642262
Product Name OL7612HTBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details