Capital Lighting, Inc. OL7611ES Exterior -Hanging 642261

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 10.9 Product Name: One Light Pendant UPC: 014817414110 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 10.9 Product Name: One Light Pendant UPC: 014817414110 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7611ES Exterior -Hanging - 642261 - Capital Lighting, Inc.
Columbus, OH, USA
OL7611ES Exterior -Hanging
642261
OL7611ES Exterior -Hanging 642261
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Espresso Weight: 10.9 Product Name: One Light Pendant UPC: 014817414110 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Espresso
Weight: 10.9
Product Name: One Light Pendant
UPC: 014817414110
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642261
Product Name OL7611ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details