Capital Lighting, Inc. FM356CH Flush Mounts-Drum Shades 642240

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 9.24 Product Name: Two Light Flush Mount UPC: 014817412376 Category: Flush Mount Fixtures Glass: Clear Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 9.24 Product Name: Two Light Flush Mount UPC: 014817412376 Category: Flush Mount Fixtures Glass: Clear Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
FM356CH Flush Mounts-Drum Shades - 642240 - Capital Lighting, Inc.
Columbus, OH, USA
FM356CH Flush Mounts-Drum Shades
642240
FM356CH Flush Mounts-Drum Shades 642240
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 9.24 Product Name: Two Light Flush Mount UPC: 014817412376 Category: Flush Mount Fixtures Glass: Clear Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.63
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 9.24
Product Name: Two Light Flush Mount
UPC: 014817412376
Category: Flush Mount Fixtures
Glass: Clear
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642240
Product Name FM356CH Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details