Capital Lighting, Inc. P1226MBZ Mini Pendants-Rod 642239

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.37 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mocha Bronze Weight: 2.93 Product Name: One Light Pendant UPC: 014817409581 Category: Pendants Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.37 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mocha Bronze Weight: 2.93 Product Name: One Light Pendant UPC: 014817409581 Category: Pendants Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1226MBZ Mini Pendants-Rod - 642239 - Capital Lighting, Inc.
Columbus, OH, USA
P1226MBZ Mini Pendants-Rod
642239
P1226MBZ Mini Pendants-Rod 642239
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.37 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mocha Bronze Weight: 2.93 Product Name: One Light Pendant UPC: 014817409581 Category: Pendants Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 24.37
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Mocha Bronze
Weight: 2.93
Product Name: One Light Pendant
UPC: 014817409581
Category: Pendants
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642239
Product Name P1226MBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details