Capital Lighting, Inc. VS16602-ORB Bathroom Fixtures-Two Lights 642235

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 8.63 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.6 Product Name: Two Light Vanity Strip UPC: 014817409604 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 8.63 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.6 Product Name: Two Light Vanity Strip UPC: 014817409604 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16602-ORB Bathroom Fixtures-Two Lights - 642235 - Capital Lighting, Inc.
Columbus, OH, USA
VS16602-ORB Bathroom Fixtures-Two Lights
642235
VS16602-ORB Bathroom Fixtures-Two Lights 642235
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 8.63 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.6 Product Name: Two Light Vanity Strip UPC: 014817409604 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.13
Height: 8.63
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.6
Product Name: Two Light Vanity Strip
UPC: 014817409604
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642235
Product Name VS16602-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details