Capital Lighting, Inc. SF286MBZ Semi-Flush Mts.-Bowl Style 642234

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Weight: 7.19 Product Name: Two Light Semi Flush UPC: 014817408980 Category: Semi Flush Glass: Striated Ivory Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Weight: 7.19 Product Name: Two Light Semi Flush UPC: 014817408980 Category: Semi Flush Glass: Striated Ivory Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF286MBZ Semi-Flush Mts.-Bowl Style - 642234 - Capital Lighting, Inc.
Columbus, OH, USA
SF286MBZ Semi-Flush Mts.-Bowl Style
642234
SF286MBZ Semi-Flush Mts.-Bowl Style 642234
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Weight: 7.19 Product Name: Two Light Semi Flush UPC: 014817408980 Category: Semi Flush Glass: Striated Ivory Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mocha Bronze
Weight: 7.19
Product Name: Two Light Semi Flush
UPC: 014817408980
Category: Semi Flush
Glass: Striated Ivory
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Canopy: 5.5``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642234
Product Name SF286MBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details