Capital Lighting, Inc. VS18105-AF Bathroom Fixtures-Five+Lights 642215

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 12.00 Extension: 5.75 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Forged Iron Weight: 9.24 Product Name: Five Light Vanity Strip UPC: 014817409499 Category: Vanity Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 12.00 Extension: 5.75 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Forged Iron Weight: 9.24 Product Name: Five Light Vanity Strip UPC: 014817409499 Category: Vanity Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS18105-AF Bathroom Fixtures-Five+Lights - 642215 - Capital Lighting, Inc.
Columbus, OH, USA
VS18105-AF Bathroom Fixtures-Five+Lights
642215
VS18105-AF Bathroom Fixtures-Five+Lights 642215
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 12.00 Extension: 5.75 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Forged Iron Weight: 9.24 Product Name: Five Light Vanity Strip UPC: 014817409499 Category: Vanity Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 31.88
Height: 12.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Antique Forged Iron
Weight: 9.24
Product Name: Five Light Vanity Strip
UPC: 014817409499
Category: Vanity
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642215
Product Name VS18105-AF Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details