Capital Lighting, Inc. WB1502BS Sconces-Single Glass 642207

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.63 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 7.7 Product Name: One Light Wall Bracket UPC: 014817408744 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.63 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 7.7 Product Name: One Light Wall Bracket UPC: 014817408744 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1502BS Sconces-Single Glass - 642207 - Capital Lighting, Inc.
Columbus, OH, USA
WB1502BS Sconces-Single Glass
642207
WB1502BS Sconces-Single Glass 642207
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.63 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 7.7 Product Name: One Light Wall Bracket UPC: 014817408744 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.63
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Weight: 7.7
Product Name: One Light Wall Bracket
UPC: 014817408744
Category: Wall
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642207
Product Name WB1502BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details