Capital Lighting, Inc. WB1536HTBZ Sconces-Quad plus 642200

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.50 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Heritage Bronze Weight: 4.07 Product Name: Four Light Wall Bracket UPC: 014817409253 Category: Wall Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.50 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Heritage Bronze Weight: 4.07 Product Name: Four Light Wall Bracket UPC: 014817409253 Category: Wall Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1536HTBZ Sconces-Quad plus - 642200 - Capital Lighting, Inc.
Columbus, OH, USA
WB1536HTBZ Sconces-Quad plus
642200
WB1536HTBZ Sconces-Quad plus 642200
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.50 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Heritage Bronze Weight: 4.07 Product Name: Four Light Wall Bracket UPC: 014817409253 Category: Wall Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 25.50
Extension: 4
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Heritage Bronze
Weight: 4.07
Product Name: Four Light Wall Bracket
UPC: 014817409253
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642200
Product Name WB1536HTBZ Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details