Capital Lighting, Inc. 1260-SF PW Semi-Flush Mts.-Bowl Style 642169

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Semi-Flush Category: Semi-flush/Ceiling Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Semi-Flush Category: Semi-flush/Ceiling Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1260-SF PW Semi-Flush Mts.-Bowl Style - 642169 - Capital Lighting, Inc.
Columbus, OH, USA
1260-SF PW Semi-Flush Mts.-Bowl Style
642169
1260-SF PW Semi-Flush Mts.-Bowl Style 642169
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Semi-Flush Category: Semi-flush/Ceiling Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Semi-Flush
Category: Semi-flush/Ceiling
Glass: Marbled
Safety Listing: Dry
Canopy: 5.12``Dx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642169
Product Name 1260-SF PW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details