Capital Lighting, Inc. 2501-FM NWB Flush Mounts-Bowl Style 642166

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New World Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Fleur de Lille Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New World Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Fleur de Lille Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2501-FM NWB Flush Mounts-Bowl Style - 642166 - Capital Lighting, Inc.
Columbus, OH, USA
2501-FM NWB Flush Mounts-Bowl Style
642166
2501-FM NWB Flush Mounts-Bowl Style 642166
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: New World Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Fleur de Lille Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: New World Bronze
Product Name: 13 Flush Mount
Category: Flush Mount
Glass: Fleur de Lille
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642166
Product Name 2501-FM NWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details