Capital Lighting, Inc. 4002-FM RSB Flush Mounts-Bowl Style 642165

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Flush Mount Category: Flush Mount Glass: Riffled Tannin Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Flush Mount Category: Flush Mount Glass: Riffled Tannin Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
4002-FM RSB Flush Mounts-Bowl Style - 642165 - Capital Lighting, Inc.
Columbus, OH, USA
4002-FM RSB Flush Mounts-Bowl Style
642165
4002-FM RSB Flush Mounts-Bowl Style 642165
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Flush Mount Category: Flush Mount Glass: Riffled Tannin Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Russet Bronze
Product Name: Flush Mount
Category: Flush Mount
Glass: Riffled Tannin
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642165
Product Name 4002-FM RSB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details