PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 8.37
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sovereign Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Regal
Safety Listing: Damp
Canopy: 15.87``Wx4.62``Hx1``
Wire: 8`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 642147 |
| Product Name | 1051-BA2 SBZ Bathroom Fixtures-Two Lights |
| Application | Residential |