Capital Lighting, Inc. 1051-BA3 SBZ Bathroom Fixtures-Three Lights 642144

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 8.37 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Regal Safety Listing: Damp Canopy: 23``Wx4.62``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 8.37 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Regal Safety Listing: Damp Canopy: 23``Wx4.62``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1051-BA3 SBZ Bathroom Fixtures-Three Lights - 642144 - Capital Lighting, Inc.
Columbus, OH, USA
1051-BA3 SBZ Bathroom Fixtures-Three Lights
642144
1051-BA3 SBZ Bathroom Fixtures-Three Lights 642144
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 8.37 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Regal Safety Listing: Damp Canopy: 23``Wx4.62``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 8.37
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sovereign Bronze
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Regal
Safety Listing: Damp
Canopy: 23``Wx4.62``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642144
Product Name 1051-BA3 SBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details