Capital Lighting, Inc. 1051-FM SBZ Flush Mounts-Bowl Style 642143

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sovereign Bronze Product Name: Flush Mount Category: Flush Mount Glass: Regal Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sovereign Bronze Product Name: Flush Mount Category: Flush Mount Glass: Regal Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1051-FM SBZ Flush Mounts-Bowl Style - 642143 - Capital Lighting, Inc.
Columbus, OH, USA
1051-FM SBZ Flush Mounts-Bowl Style
642143
1051-FM SBZ Flush Mounts-Bowl Style 642143
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sovereign Bronze Product Name: Flush Mount Category: Flush Mount Glass: Regal Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sovereign Bronze
Product Name: Flush Mount
Category: Flush Mount
Glass: Regal
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642143
Product Name 1051-FM SBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details