Capital Lighting, Inc. 9174-3P GB Pendants-Drum Shade 642107

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 26.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Pendant Category: Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 26.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Pendant Category: Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9174-3P GB Pendants-Drum Shade - 642107 - Capital Lighting, Inc.
Columbus, OH, USA
9174-3P GB Pendants-Drum Shade
642107
9174-3P GB Pendants-Drum Shade 642107
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 26.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Pendant Category: Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 26.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Bronze
Product Name: Pendant
Category: Pendant
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642107
Product Name 9174-3P GB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details