Capital Lighting, Inc. 9174-WSC GB Sconces-Pocket 642103

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Dry Canopy: 6.5``Wx8.25``Hx.62`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Dry Canopy: 6.5``Wx8.25``Hx.62`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
9174-WSC GB Sconces-Pocket - 642103 - Capital Lighting, Inc.
Columbus, OH, USA
9174-WSC GB Sconces-Pocket
642103
9174-WSC GB Sconces-Pocket 642103
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Sconce Category: Sconce Safety Listing: Dry Canopy: 6.5``Wx8.25``Hx.62`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.25
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Safety Listing: Dry
Canopy: 6.5``Wx8.25``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642103
Product Name 9174-WSC GB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details