Capital Lighting, Inc. 92010BK Semi-Flush Mts.-Spot Lights 639999

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 8.5 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 0.8 Product Name: One Light Can Wall/Flush Mount UPC: 783209012912 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 8.5 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 0.8 Product Name: One Light Can Wall/Flush Mount UPC: 783209012912 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92010BK Semi-Flush Mts.-Spot Lights - 639999 - Capital Lighting, Inc.
Columbus, OH, USA
92010BK Semi-Flush Mts.-Spot Lights
639999
92010BK Semi-Flush Mts.-Spot Lights 639999
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 8.5 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 0.8 Product Name: One Light Can Wall/Flush Mount UPC: 783209012912 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 8.5
Bulb
Qty: 1
Wattage: 100
Finish: Black
Weight: 0.8
Product Name: One Light Can Wall/Flush Mount
UPC: 783209012912
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639999
Product Name 92010BK Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details