Capital Lighting, Inc. 87-6417-05 Lamps-Table Lamps 639975

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 12 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 12 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6417-05 Lamps-Table Lamps - 639975 - Capital Lighting, Inc.
Columbus, OH, USA
87-6417-05 Lamps-Table Lamps
639975
87-6417-05 Lamps-Table Lamps 639975
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 12 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique White
Weight: 12
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639975
Product Name 87-6417-05 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details