Capital Lighting, Inc. 87-6532-21 Lamps-Table Lamps 639933

Description
PRODUCT DETAILS / SPECS Height: 31.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 13 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 13 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6532-21 Lamps-Table Lamps - 639933 - Capital Lighting, Inc.
Columbus, OH, USA
87-6532-21 Lamps-Table Lamps
639933
87-6532-21 Lamps-Table Lamps 639933
PRODUCT DETAILS / SPECS Height: 31.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 13 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 31.70
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Weight: 13
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639933
Product Name 87-6532-21 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details