Capital Lighting, Inc. WB1556EB/AG/MCG Sconces-Wall Torchieres 639786

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 64.25 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ebony w Weight: 14.41 Product Name: One Light Wall Sconce UPC: 014817422375 Category: Wall Glass: Marble Cased Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 64.25 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ebony w Weight: 14.41 Product Name: One Light Wall Sconce UPC: 014817422375 Category: Wall Glass: Marble Cased Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
WB1556EB/AG/MCG Sconces-Wall Torchieres - 639786 - Capital Lighting, Inc.
Columbus, OH, USA
WB1556EB/AG/MCG Sconces-Wall Torchieres
639786
WB1556EB/AG/MCG Sconces-Wall Torchieres 639786
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 64.25 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ebony w Weight: 14.41 Product Name: One Light Wall Sconce UPC: 014817422375 Category: Wall Glass: Marble Cased Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 64.25
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Ebony w
Weight: 14.41
Product Name: One Light Wall Sconce
UPC: 014817422375
Category: Wall
Glass: Marble Cased
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639786
Product Name WB1556EB/AG/MCG Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details