Capital Lighting, Inc. 10014PN/MCCG Lamps-Table Lamps 639766

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.73 Product Name: Two Light Table Lamp UPC: 014817422030 Category: Lamps Glass: Cream Ribbed Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.73 Product Name: Two Light Table Lamp UPC: 014817422030 Category: Lamps Glass: Cream Ribbed Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10014PN/MCCG Lamps-Table Lamps - 639766 - Capital Lighting, Inc.
Columbus, OH, USA
10014PN/MCCG Lamps-Table Lamps
639766
10014PN/MCCG Lamps-Table Lamps 639766
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.73 Product Name: Two Light Table Lamp UPC: 014817422030 Category: Lamps Glass: Cream Ribbed Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 4.73
Product Name: Two Light Table Lamp
UPC: 014817422030
Category: Lamps
Glass: Cream Ribbed
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639766
Product Name 10014PN/MCCG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details