Capital Lighting, Inc. 10015DBLW Lamps-Table Lamps 639763

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Burlwood Weight: 3.74 Product Name: One Light Table Lamp UPC: 014817420869 Category: Lamps Glass: Cany Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Burlwood Weight: 3.74 Product Name: One Light Table Lamp UPC: 014817420869 Category: Lamps Glass: Cany Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10015DBLW Lamps-Table Lamps - 639763 - Capital Lighting, Inc.
Columbus, OH, USA
10015DBLW Lamps-Table Lamps
639763
10015DBLW Lamps-Table Lamps 639763
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Burlwood Weight: 3.74 Product Name: One Light Table Lamp UPC: 014817420869 Category: Lamps Glass: Cany Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Burlwood
Weight: 3.74
Product Name: One Light Table Lamp
UPC: 014817420869
Category: Lamps
Glass: Cany
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639763
Product Name 10015DBLW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details