Capital Lighting, Inc. FL6280PN Lamps-Floor Lamps 639753

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 17.6 Product Name: Four Light Floor Lamp UPC: 014817419863 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 17.6 Product Name: Four Light Floor Lamp UPC: 014817419863 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
FL6280PN Lamps-Floor Lamps - 639753 - Capital Lighting, Inc.
Columbus, OH, USA
FL6280PN Lamps-Floor Lamps
639753
FL6280PN Lamps-Floor Lamps 639753
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 17.6 Product Name: Four Light Floor Lamp UPC: 014817419863 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 61.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 17.6
Product Name: Four Light Floor Lamp
UPC: 014817419863
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639753
Product Name FL6280PN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details