Capital Lighting, Inc. 10031SGY Lamps-Table Lamps 639730

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Smoked Grey Weight: 8.8 Product Name: Two Light Table Lamp UPC: 014817422627 Category: Lamps Glass: Dark Brown Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Smoked Grey Weight: 8.8 Product Name: Two Light Table Lamp UPC: 014817422627 Category: Lamps Glass: Dark Brown Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10031SGY Lamps-Table Lamps - 639730 - Capital Lighting, Inc.
Columbus, OH, USA
10031SGY Lamps-Table Lamps
639730
10031SGY Lamps-Table Lamps 639730
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Smoked Grey Weight: 8.8 Product Name: Two Light Table Lamp UPC: 014817422627 Category: Lamps Glass: Dark Brown Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Smoked Grey
Weight: 8.8
Product Name: Two Light Table Lamp
UPC: 014817422627
Category: Lamps
Glass: Dark Brown
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639730
Product Name 10031SGY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details