Capital Lighting, Inc. 9993EBY Lamps-Table Lamps 639727

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.60 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebony Weight: 8.25 Product Name: Two Light Table Lamp UPC: 014817421057 Category: Lamps Glass: Earth Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.60 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebony Weight: 8.25 Product Name: Two Light Table Lamp UPC: 014817421057 Category: Lamps Glass: Earth Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9993EBY Lamps-Table Lamps - 639727 - Capital Lighting, Inc.
Columbus, OH, USA
9993EBY Lamps-Table Lamps
639727
9993EBY Lamps-Table Lamps 639727
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.60 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebony Weight: 8.25 Product Name: Two Light Table Lamp UPC: 014817421057 Category: Lamps Glass: Earth Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 25.60
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Ebony
Weight: 8.25
Product Name: Two Light Table Lamp
UPC: 014817421057
Category: Lamps
Glass: Earth
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639727
Product Name 9993EBY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details