Capital Lighting, Inc. 10055CCM Lamps-Table Lamps 639718

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crackled Cream Weight: 7.7 Product Name: One Light Table Lamp UPC: 014817422566 Category: Lamps Glass: Silver Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crackled Cream Weight: 7.7 Product Name: One Light Table Lamp UPC: 014817422566 Category: Lamps Glass: Silver Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10055CCM Lamps-Table Lamps - 639718 - Capital Lighting, Inc.
Columbus, OH, USA
10055CCM Lamps-Table Lamps
639718
10055CCM Lamps-Table Lamps 639718
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crackled Cream Weight: 7.7 Product Name: One Light Table Lamp UPC: 014817422566 Category: Lamps Glass: Silver Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Crackled Cream
Weight: 7.7
Product Name: One Light Table Lamp
UPC: 014817422566
Category: Lamps
Glass: Silver Silk
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639718
Product Name 10055CCM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details