Capital Lighting, Inc. 10037SMZ Lamps-Table Lamps 639714

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoked Bronze Weight: 7.92 Product Name: One Light Table Lamp UPC: 014817422726 Category: Lamps Glass: Gray silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoked Bronze Weight: 7.92 Product Name: One Light Table Lamp UPC: 014817422726 Category: Lamps Glass: Gray silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10037SMZ Lamps-Table Lamps - 639714 - Capital Lighting, Inc.
Columbus, OH, USA
10037SMZ Lamps-Table Lamps
639714
10037SMZ Lamps-Table Lamps 639714
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoked Bronze Weight: 7.92 Product Name: One Light Table Lamp UPC: 014817422726 Category: Lamps Glass: Gray silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Smoked Bronze
Weight: 7.92
Product Name: One Light Table Lamp
UPC: 014817422726
Category: Lamps
Glass: Gray silk
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639714
Product Name 10037SMZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details