Capital Lighting, Inc. 10040DCB Lamps-Table Lamps 639711

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Coffee Bronze Weight: 5.72 Product Name: One Light Table Lamp UPC: 014817422733 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Coffee Bronze Weight: 5.72 Product Name: One Light Table Lamp UPC: 014817422733 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10040DCB Lamps-Table Lamps - 639711 - Capital Lighting, Inc.
Columbus, OH, USA
10040DCB Lamps-Table Lamps
639711
10040DCB Lamps-Table Lamps 639711
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Coffee Bronze Weight: 5.72 Product Name: One Light Table Lamp UPC: 014817422733 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Coffee Bronze
Weight: 5.72
Product Name: One Light Table Lamp
UPC: 014817422733
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639711
Product Name 10040DCB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details