Capital Lighting, Inc. 9991IC Lamps-Table Lamps 639702

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Crackle Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817420777 Category: Lamps Glass: Fawn Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Crackle Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817420777 Category: Lamps Glass: Fawn Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9991IC Lamps-Table Lamps - 639702 - Capital Lighting, Inc.
Columbus, OH, USA
9991IC Lamps-Table Lamps
639702
9991IC Lamps-Table Lamps 639702
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Crackle Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817420777 Category: Lamps Glass: Fawn Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 31.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ivory Crackle
Weight: 8.8
Product Name: One Light Table Lamp
UPC: 014817420777
Category: Lamps
Glass: Fawn Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639702
Product Name 9991IC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details