Capital Lighting, Inc. 9988PN/BKPS Lamps-Table Lamps 639701

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 10.34 Product Name: One Light Table Lamp UPC: 014817421774 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 10.34 Product Name: One Light Table Lamp UPC: 014817421774 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9988PN/BKPS Lamps-Table Lamps - 639701 - Capital Lighting, Inc.
Columbus, OH, USA
9988PN/BKPS Lamps-Table Lamps
639701
9988PN/BKPS Lamps-Table Lamps 639701
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.75 Length 24.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 10.34 Product Name: One Light Table Lamp UPC: 014817421774 Category: Lamps Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.75
Length 24.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 10.34
Product Name: One Light Table Lamp
UPC: 014817421774
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639701
Product Name 9988PN/BKPS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details