Capital Lighting, Inc. 11052/1 Lamps-Table Lamps 638876

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Extension: 16 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Vintage Brass Patina Weight: 8 Product Name: One Light Table Lamp UPC: 748119001159 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Extension: 16 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Vintage Brass Patina Weight: 8 Product Name: One Light Table Lamp UPC: 748119001159 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
11052/1 Lamps-Table Lamps - 638876 - Capital Lighting, Inc.
Columbus, OH, USA
11052/1 Lamps-Table Lamps
638876
11052/1 Lamps-Table Lamps 638876
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Extension: 16 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Vintage Brass Patina Weight: 8 Product Name: One Light Table Lamp UPC: 748119001159 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Extension: 16
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Vintage Brass Patina
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119001159
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638876
Product Name 11052/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details