Capital Lighting, Inc. 3950/1 Lamps-Table Lamps 638855

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Natural Stone Weight: 9 Product Name: One Light Table Lamp UPC: 748119395012 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Natural Stone Weight: 9 Product Name: One Light Table Lamp UPC: 748119395012 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3950/1 Lamps-Table Lamps - 638855 - Capital Lighting, Inc.
Columbus, OH, USA
3950/1 Lamps-Table Lamps
638855
3950/1 Lamps-Table Lamps 638855
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Natural Stone Weight: 9 Product Name: One Light Table Lamp UPC: 748119395012 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Natural Stone
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119395012
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638855
Product Name 3950/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details