PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Bulb
Type: 1
Qty: 1
Wattage: 60
Finish: White & Chrome
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119392516
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 638829 |
| Product Name | 3925/1 Lamps-Table Lamps |
| Application | Residential |