Capital Lighting, Inc. 1093-BL-CL Exterior -Wall Mount 638690

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.75 Extension: 12.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.75 Extension: 12.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
1093-BL-CL Exterior -Wall Mount - 638690 - Capital Lighting, Inc.
Columbus, OH, USA
1093-BL-CL Exterior -Wall Mount
638690
1093-BL-CL Exterior -Wall Mount 638690
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.75 Extension: 12.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 21.75
Extension: 12.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Wall Sconce
Category: Wall Light
Glass: Clear
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638690
Product Name 1093-BL-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details