Capital Lighting, Inc. 8230-PN-SO Sconces-Single Glass 638682

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3 Bulb Type: E11 MINICAN Qty: 1 Wattage: 60 Finish: Polished Nickel Category: Sconce Glass: Splashed Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3 Bulb Type: E11 MINICAN Qty: 1 Wattage: 60 Finish: Polished Nickel Category: Sconce Glass: Splashed Opal

Suppliers

Company
Product
Description
Supplier Links
8230-PN-SO Sconces-Single Glass - 638682 - Capital Lighting, Inc.
Columbus, OH, USA
8230-PN-SO Sconces-Single Glass
638682
8230-PN-SO Sconces-Single Glass 638682
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3 Bulb Type: E11 MINICAN Qty: 1 Wattage: 60 Finish: Polished Nickel Category: Sconce Glass: Splashed Opal

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 11.00
Extension: 3
Bulb
Type: E11 MINICAN
Qty: 1
Wattage: 60
Finish: Polished Nickel
Category: Sconce
Glass: Splashed Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638682
Product Name 8230-PN-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details