Capital Lighting, Inc. 8213-PN-EC Sconces-Single Candle 638680

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Ecru Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Ecru Shade

Suppliers

Company
Product
Description
Supplier Links
8213-PN-EC Sconces-Single Candle - 638680 - Capital Lighting, Inc.
Columbus, OH, USA
8213-PN-EC Sconces-Single Candle
638680
8213-PN-EC Sconces-Single Candle 638680
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Ecru Shade

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: Sconce
Category: Sconce
Glass: Ecru Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638680
Product Name 8213-PN-EC Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details