Capital Lighting, Inc. 1321-BL-CL Exterior -Post/Pier Head 638671

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 14.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Post Category: Post Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 14.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Post Category: Post Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
1321-BL-CL Exterior -Post/Pier Head - 638671 - Capital Lighting, Inc.
Columbus, OH, USA
1321-BL-CL Exterior -Post/Pier Head
638671
1321-BL-CL Exterior -Post/Pier Head 638671
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 14.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Post Category: Post Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.62
Height: 14.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Medium Post
Category: Post
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638671
Product Name 1321-BL-CL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details