Capital Lighting, Inc. 8121F-CH-PY Flush Mounts-Other 638653

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Flush Mount Category: Flush Mount Glass: Pyramid
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Flush Mount Category: Flush Mount Glass: Pyramid

Suppliers

Company
Product
Description
Supplier Links
8121F-CH-PY Flush Mounts-Other - 638653 - Capital Lighting, Inc.
Columbus, OH, USA
8121F-CH-PY Flush Mounts-Other
638653
8121F-CH-PY Flush Mounts-Other 638653
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: Flush Mount Category: Flush Mount Glass: Pyramid

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: Flush Mount
Category: Flush Mount
Glass: Pyramid

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638653
Product Name 8121F-CH-PY Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details