Capital Lighting, Inc. 8123-BN-SQ Bathroom Fixtures-Three Lights 638650

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Sconce Category: Sconce Glass: Square
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Sconce Category: Sconce Glass: Square

Suppliers

Company
Product
Description
Supplier Links
8123-BN-SQ Bathroom Fixtures-Three Lights - 638650 - Capital Lighting, Inc.
Columbus, OH, USA
8123-BN-SQ Bathroom Fixtures-Three Lights
638650
8123-BN-SQ Bathroom Fixtures-Three Lights 638650
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Sconce Category: Sconce Glass: Square

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Sconce
Category: Sconce
Glass: Square

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638650
Product Name 8123-BN-SQ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details