Capital Lighting, Inc. 1508-GM-CL Exterior -Ceiling Mount 638649

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: Medium Hanger Category: Medium Hanger Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: Medium Hanger Category: Medium Hanger Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
1508-GM-CL Exterior -Ceiling Mount - 638649 - Capital Lighting, Inc.
Columbus, OH, USA
1508-GM-CL Exterior -Ceiling Mount
638649
1508-GM-CL Exterior -Ceiling Mount 638649
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: Medium Hanger Category: Medium Hanger Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gun Metal
Product Name: Medium Hanger
Category: Medium Hanger
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638649
Product Name 1508-GM-CL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details